Acer logo

Acer Aspire 5810TZ Intel® Pentium® su2700 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73035
Info modified on:
29 Jan 2025, 19:50:32
Short summary description Acer Aspire 5810TZ Intel® Pentium® su2700 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Black:

Acer Aspire 5810TZ, Intel® Pentium®, 1.3 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire 5810TZ Intel® Pentium® su2700 15.6" 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Black:

Acer Aspire 5810TZ. Processor family: Intel® Pentium®, Processor model: su2700, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.