Acer Aspire 3810T-944G32N, Intel® Core™2 Duo, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 3810T-944G32N. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 3.53 lbs (1.6 kg)