Acer logo

Acer Aspire TimelineX 3810T-354G50n Intel® Core™ 2 Solo 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71492
Info modified on:
27 Jan 2025, 08:11:58
Short summary description Acer Aspire TimelineX 3810T-354G50n Intel® Core™ 2 Solo 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire TimelineX 3810T-354G50n, Intel® Core™ 2 Solo, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 3810T-354G50n Intel® Core™ 2 Solo 13.3" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire TimelineX 3810T-354G50n. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.