Acer Aspire 3810T-354G50n, Intel® Core™ 2 Solo, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 3810T-354G50n. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 3.53 lbs (1.6 kg)