Acer logo

Acer Aspire 7535G-844G50MN ZM-84 17.3" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92259
Info modified on:
23 Jan 2025, 18:53:33
Short summary description Acer Aspire 7535G-844G50MN ZM-84 17.3" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:

Acer Aspire 7535G-844G50MN, 2.3 GHz, 17.3", 1366 x 768 pixels, 4 GB, 500 GB, Windows Vista Home Premium

Long summary description Acer Aspire 7535G-844G50MN ZM-84 17.3" 4 GB DDR2-SDRAM 500 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:

Acer Aspire 7535G-844G50MN. Processor model: ZM-84, Processor frequency: 2.3 GHz. Display diagonal: 17.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 7.17 lbs (3.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.