Acer Aspire 7535G-644G32MN, AMD Athlon, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7535G-644G32MN. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 7.17 lbs (3.25 kg)