Acer Aspire 7738G-904G50MN, Intel® Core™2 Quad, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7738G-904G50MN. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 130M. Operating system installed: Windows Vista Home Premium. Weight: 7.41 lbs (3.36 kg)