Acer Aspire 4535-5133, AMD Athlon, 2.1 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire 4535-5133. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product color: Silver. Weight: 5.07 lbs (2.3 kg)