Acer logo

Acer Aspire 5810T-944G50MN Intel® Core™2 Duo SU9400 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65754
Info modified on:
27 Jan 2025, 08:08:53
Short summary description Acer Aspire 5810T-944G50MN Intel® Core™2 Duo SU9400 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire 5810T-944G50MN, Intel® Core™2 Duo, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 5810T-944G50MN Intel® Core™2 Duo SU9400 15.6" 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows Vista Home Premium:

Acer Aspire 5810T-944G50MN. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.