Acer Aspire 5536, AMD Athlon, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB
Acer Aspire 5536. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)