Acer logo

Acer Aspire AS5536-654G64Mn AMD Athlon QL-65 15.6" 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54841
Info modified on:
28 Jan 2025, 10:45:44
Short summary description Acer Aspire AS5536-654G64Mn AMD Athlon QL-65 15.6" 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium:

Acer Aspire AS5536-654G64Mn, AMD Athlon, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire AS5536-654G64Mn AMD Athlon QL-65 15.6" 4 GB DDR2-SDRAM 640 GB Windows 7 Home Premium:

Acer Aspire AS5536-654G64Mn. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.