Acer logo

Acer Aspire 5738 Intel® Core™2 Duo T6400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56920
Info modified on:
02 Feb 2025, 22:55:15
Short summary description Acer Aspire 5738 Intel® Core™2 Duo T6400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows Vista Home Premium:

Acer Aspire 5738, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5738 Intel® Core™2 Duo T6400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows Vista Home Premium:

Acer Aspire 5738. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.