Acer Aspire 5738G-644G32Mn, Intel® Core™2 Duo, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 5738G-644G32Mn. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Business. Weight: 6.17 lbs (2.8 kg)