Acer Aspire 5738-653G50MN, Intel® Core™2 Duo, 2.1 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB
Acer Aspire 5738-653G50MN. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)