Acer logo

Acer Aspire 8530G-754G32MN RM-75 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63155
Info modified on:
02 Feb 2025, 23:04:20
Short summary description Acer Aspire 8530G-754G32MN RM-75 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 8530G-754G32MN, 2.2 GHz, 18.4", 1680 x 945 pixels, 4 GB, 320 GB, Windows 7 Home Premium

Long summary description Acer Aspire 8530G-754G32MN RM-75 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire 8530G-754G32MN. Processor model: RM-75, Processor frequency: 2.2 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.