Acer logo

Acer eMachines E732ZG-P624G64Mnkk Intel® Pentium® P6200 15.6" 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112073
Info modified on:
23 Jan 2025, 18:25:21
Short summary description Acer eMachines E732ZG-P624G64Mnkk Intel® Pentium® P6200 15.6" 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

Acer eMachines E732ZG-P624G64Mnkk, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer eMachines E732ZG-P624G64Mnkk Intel® Pentium® P6200 15.6" 4 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

Acer eMachines E732ZG-P624G64Mnkk. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.