Acer logo

Acer eMachines eME528-902G16Mnkk Intel® Celeron® 900 15.6" 2 GB DDR3-SDRAM 160 GB Intel 4500MHD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68500
Info modified on:
24 Jan 2025, 20:40:58
Short summary description Acer eMachines eME528-902G16Mnkk Intel® Celeron® 900 15.6" 2 GB DDR3-SDRAM 160 GB Intel 4500MHD Windows 7 Home Premium Black:

Acer eMachines eME528-902G16Mnkk, Intel® Celeron®, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer eMachines eME528-902G16Mnkk Intel® Celeron® 900 15.6" 2 GB DDR3-SDRAM 160 GB Intel 4500MHD Windows 7 Home Premium Black:

Acer eMachines eME528-902G16Mnkk. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel 4500MHD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.