Acer eMachines E442-142G25Mnkk, AMD V, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer eMachines E442-142G25Mnkk. Processor family: AMD V, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)