Acer logo

Acer eMachines E442-142G25Mnkk AMD V V140 15.6" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90162
Info modified on:
24 Jan 2025, 20:53:03
Short summary description Acer eMachines E442-142G25Mnkk AMD V V140 15.6" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

Acer eMachines E442-142G25Mnkk, AMD V, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Acer eMachines E442-142G25Mnkk AMD V V140 15.6" 2 GB DDR3-SDRAM 250 GB AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black:

Acer eMachines E442-142G25Mnkk. Processor family: AMD V, Processor model: V140, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.