Acer logo

Acer eMachines E642-P342G32Mnkk AMD Athlon II P340 15.6" 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Linux Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95650
Info modified on:
27 Jan 2025, 08:10:26
Short summary description Acer eMachines E642-P342G32Mnkk AMD Athlon II P340 15.6" 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Linux Black:

Acer eMachines E642-P342G32Mnkk, AMD Athlon II, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer eMachines E642-P342G32Mnkk AMD Athlon II P340 15.6" 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Linux Black:

Acer eMachines E642-P342G32Mnkk. Processor family: AMD Athlon II, Processor model: P340, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Linux. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.