Acer eMachines E640-P322G32MN, AMD Athlon II, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
Acer eMachines E640-P322G32MN. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Linux. Product color: Black. Weight: 5.73 lbs (2.6 kg)