Acer logo

Acer eMachines D440-1470 AMD V V120 14" 1 GB DDR2-SDRAM 250 GB AMD Radeon HD 4250 Linux Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97609
Info modified on:
23 Jan 2025, 18:55:27
Short summary description Acer eMachines D440-1470 AMD V V120 14" 1 GB DDR2-SDRAM 250 GB AMD Radeon HD 4250 Linux Black:

Acer eMachines D440-1470, AMD V, 2.2 GHz, 14", 1366 x 768 pixels, 1 GB, 250 GB

Long summary description Acer eMachines D440-1470 AMD V V120 14" 1 GB DDR2-SDRAM 250 GB AMD Radeon HD 4250 Linux Black:

Acer eMachines D440-1470. Processor family: AMD V, Processor model: V120, Processor frequency: 2.2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Linux. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.