Acer logo

Acer eMachines E730G Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94523
Info modified on:
25 Jan 2025, 22:43:04
Short summary description Acer eMachines E730G Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer eMachines E730G, Intel® Core™ i3, 2.26 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer eMachines E730G Intel® Core™ i3 i3-350M 15.6" 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 Windows 7 Home Premium Black:

Acer eMachines E730G. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.