Acer logo

Acer eMachines G640 AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Ultimate Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97775
Info modified on:
29 Jan 2025, 19:38:24
Short summary description Acer eMachines G640 AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Ultimate Black, Silver:

Acer eMachines G640, AMD Athlon II, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer eMachines G640 AMD Athlon II P320 17.3" HD+ 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 4250 Windows 7 Ultimate Black, Silver:

Acer eMachines G640. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Ultimate. Product color: Black, Silver. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.