Acer logo

Acer eMachines eM E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Linux

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111731
Info modified on:
24 Jan 2025, 20:22:58
Short summary description Acer eMachines eM E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Linux:

Acer eMachines eM E627-202G16Mi, AMD Athlon, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer eMachines eM E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Linux:

Acer eMachines eM E627-202G16Mi. Processor family: AMD Athlon, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Linux. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.