Acer logo

Acer eMachines E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196631
Info modified on:
30 Jan 2025, 19:29:12
Short summary description Acer eMachines E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Home Premium:

Acer eMachines E627-202G16Mi, AMD Athlon, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer eMachines E627-202G16Mi AMD Athlon 15.6" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Home Premium:

Acer eMachines E627-202G16Mi. Processor family: AMD Athlon, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.