Acer eMachines G725-424G32MI, Intel Pentium Mobile, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB
Acer eMachines G725-424G32MI. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 7.28 lbs (3.3 kg)