Acer logo

Acer eMachines E525-2954 Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 160 GB Intel 4500M Linux Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
194046
Info modified on:
22 Jan 2025, 05:55:06
Short summary description Acer eMachines E525-2954 Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 160 GB Intel 4500M Linux Black:

Acer eMachines E525-2954, Intel® Celeron® M, 2.16 GHz, 15.6", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer eMachines E525-2954 Intel® Celeron® M 15.6" 2 GB DDR2-SDRAM 160 GB Intel 4500M Linux Black:

Acer eMachines E525-2954. Processor family: Intel® Celeron® M, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel 4500M. Operating system installed: Linux. Product color: Black. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.