Acer logo

Acer eMachines E620-262G16 AMD Athlon 2650e 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Linux

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40951
Info modified on:
27 Jan 2025, 08:34:33
Short summary description Acer eMachines E620-262G16 AMD Athlon 2650e 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Linux:

Acer eMachines E620-262G16, AMD Athlon, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer eMachines E620-262G16 AMD Athlon 2650e 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1200 Linux:

Acer eMachines E620-262G16. Processor family: AMD Athlon, Processor model: 2650e, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Linux. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.