Acer eMachines E620-262G12, AMD Athlon, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB
Acer eMachines E620-262G12. Processor family: AMD Athlon, Processor model: 2650e, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1200. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)