Acer logo

Acer eMachines G720-342G16Mi Intel Pentium Mobile T3400 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103403
Info modified on:
23 Jan 2025, 19:01:47
Short summary description Acer eMachines G720-342G16Mi Intel Pentium Mobile T3400 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic:

Acer eMachines G720-342G16Mi, Intel Pentium Mobile, 2.16 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Acer eMachines G720-342G16Mi Intel Pentium Mobile T3400 17" 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows Vista Home Basic:

Acer eMachines G720-342G16Mi. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Weight: 8.38 lbs (3.8 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.