Acer logo

Acer eMachines eMachine G420 AMD Mobile Sempron 17.3" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9100M Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124065
Info modified on:
23 Jan 2025, 18:35:36
Short summary description Acer eMachines eMachine G420 AMD Mobile Sempron 17.3" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9100M Windows Vista Home Premium Black:

Acer eMachines eMachine G420, AMD Mobile Sempron, 2.1 GHz, 17.3", 1440 x 900 pixels, 1 GB, 160 GB

Long summary description Acer eMachines eMachine G420 AMD Mobile Sempron 17.3" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9100M Windows Vista Home Premium Black:

Acer eMachines eMachine G420. Processor family: AMD Mobile Sempron, Processor frequency: 2.1 GHz. Display diagonal: 17.3", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9100M. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 8.11 lbs (3.68 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.