Acer logo

Acer eMachines E720-4191 Intel® Pentium® T3200 15.4" 1 GB DDR2-SDRAM 160 GB GL40 Windows Vista Home Basic Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67571
Info modified on:
02 Feb 2025, 23:08:08
Short summary description Acer eMachines E720-4191 Intel® Pentium® T3200 15.4" 1 GB DDR2-SDRAM 160 GB GL40 Windows Vista Home Basic Black:

Acer eMachines E720-4191, Intel® Pentium®, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer eMachines E720-4191 Intel® Pentium® T3200 15.4" 1 GB DDR2-SDRAM 160 GB GL40 Windows Vista Home Basic Black:

Acer eMachines E720-4191. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: GL40. Operating system installed: Windows Vista Home Basic. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.