Acer eMachines E720-343G25Mi, Intel Pentium Mobile, 2.16 GHz, 15.4", 1280 x 800 pixels, 3 GB, 250 GB
Acer eMachines E720-343G25Mi. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 6.17 lbs (2.8 kg)