Acer logo

Acer eMachine E510 301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25766
Info modified on:
29 Jan 2025, 19:22:01
Short summary description Acer eMachine E510 301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer eMachine E510 301G12Mi, Intel® Celeron®, 2.13 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Acer eMachine E510 301G12Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer eMachine E510 301G12Mi. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.