Acer logo

Acer eMachines E510-1A2G16 Intel® Celeron® 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61571
Info modified on:
27 Jan 2025, 08:13:21
Short summary description Acer eMachines E510-1A2G16 Intel® Celeron® 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer eMachines E510-1A2G16, Intel® Celeron®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer eMachines E510-1A2G16 Intel® Celeron® 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer eMachines E510-1A2G16. Processor family: Intel® Celeron®, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.