Acer Ferrari One 200 FO200-312G25n, AMD Athlon, 1.2 GHz, 11.6", 1366 x 768 pixels, 3 GB, Windows 7 Home Premium
Acer Ferrari One 200 FO200-312G25n. Product type: Netbook. Processor family: AMD Athlon, Processor model: L310, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 3.31 lbs (1.5 kg)