Acer logo

Acer Ferrari 5000 -5513 TL-56 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55848
Info modified on:
25 Jan 2025, 22:18:30
Short summary description Acer Ferrari 5000 -5513 TL-56 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 -5513, 1.8 GHz, 15.4", 1680 x 1050 pixels, 2 GB, 160 GB, Windows Vista Ultimate

Long summary description Acer Ferrari 5000 -5513 TL-56 15.4" 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon X1600 Windows Vista Ultimate:

Acer Ferrari 5000 -5513. Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon X1600. Operating system installed: Windows Vista Ultimate. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.