location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ferrari
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ferrari 4002WLMib AMD Turion 64 ML-30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.FR405.051
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.6 GHz
  • - 15.4" 1280 x 800 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD Super Multi DL
  • - AMD Radeon X700
  • - 3.5 h
  • - Windows XP Home Edition
Long product name Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition :
The short editorial description of Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition

Ferrari 4002WLMib AMD Turion 64 ML-30 1.6GHz 512MB 80GB 15.4WXGA WXPH BE (DURON)
More>>>
Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
The official marketing text of Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition as supplied by the manufacturer

The Ferrari 4000 is a highly-advanced notebook. Desirable, eye-catching and devastatingly fast, it embodies the passion, spirit and experience of those able to transform technological innovation into a winning strategy. With its magnificent carbon fibre chassis and the exclusive OEred Ferrari‚ the Ferrari 4000 is the world‚s first notebook to apply cutting-edge technology pioneered and perfected in the world of Formula One. But its strengths go much deeper, embracing the very latest AMD 64-bit technology, widescreen monitor and full wireless connectivity. Powerful, dark and purposeful, the Ferrari 4000 has the presence of a true champion.

Short summary description Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
This short summary of the Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:
This is an auto-generated long summary of Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30 15.4" 0.5 GB DDR-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition based on the first three specs of the first five spec groups.

Acer Ferrari 4000 4002WLMib AMD Turion 64 ML-30. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15.4"
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
MS-Sound compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
Yes
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader, NTI CD Maker, Acer Launch Manager, Acer Empowering Technology (ePresentation, eRecovery, eSettings), Acer GridVista
Battery
Number of battery cells
8
Battery life (max)
3.5 h
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Other features
Security features
-Kensington lock slot -BIOS user & supervisor passwords
Infrared data port
Yes
Dimensions (WxDxH)
14.3 x 10.4 x 1.34" (363 x 265 x 34 mm)
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92