Acer Extensa 5635Z-452G32Mnkk, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB
Acer Extensa 5635Z-452G32Mnkk. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500. Operating system installed: Linux. Weight: 5.51 lbs (2.5 kg)