Acer Extensa 5235-902G25MN, Intel® Celeron®, 2.2 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer Extensa 5235-902G25MN. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Basic. Weight: 5.51 lbs (2.5 kg)