Acer Extensa 5635ZG-444G50MN, Intel® Pentium® Dual-Core, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Extensa 5635ZG-444G50MN. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Weight: 5.51 lbs (2.5 kg)