Acer logo

Acer Extensa 5635ZG-444G32Mn Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43557
Info modified on:
27 Jan 2025, 08:40:52
Short summary description Acer Extensa 5635ZG-444G32Mn Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:

Acer Extensa 5635ZG-444G32Mn, Intel® Pentium® Dual-Core, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Extensa 5635ZG-444G32Mn Intel® Pentium® Dual-Core T4400 15.6" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:

Acer Extensa 5635ZG-444G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.