Acer logo

Acer Extensa 5235-901G16MN Intel® Celeron® 900 15.6" 1 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191904
Info modified on:
22 Jan 2025, 06:16:08
Short summary description Acer Extensa 5235-901G16MN Intel® Celeron® 900 15.6" 1 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Linux:

Acer Extensa 5235-901G16MN, Intel® Celeron®, 2.2 GHz, 15.6", 1366 x 768 pixels, 1 GB, 160 GB

Long summary description Acer Extensa 5235-901G16MN Intel® Celeron® 900 15.6" 1 GB DDR3-SDRAM 160 GB Intel® GMA 4500M Linux:

Acer Extensa 5235-901G16MN. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.