Acer Extensa 5635Z-443G25N, Intel® Pentium® Dual-Core, 2.2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 250 GB
Acer Extensa 5635Z-443G25N. Product type: Laptop. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Linux. Weight: 5.51 lbs (2.5 kg)