Acer logo

Acer Extensa 7630-652G25MN Intel® Core™2 Duo T6500 17" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 XT Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51444
Info modified on:
02 Feb 2025, 22:52:53
Short summary description Acer Extensa 7630-652G25MN Intel® Core™2 Duo T6500 17" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 XT Windows Vista Home Premium:

Acer Extensa 7630-652G25MN, Intel® Core™2 Duo, 2.1 GHz, 17", 1440 x 900 pixels, 2 GB, 250 GB

Long summary description Acer Extensa 7630-652G25MN Intel® Core™2 Duo T6500 17" 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3470 XT Windows Vista Home Premium:

Acer Extensa 7630-652G25MN. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3470 XT. Operating system installed: Windows Vista Home Premium. Weight: 7.5 lbs (3.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.