Acer logo

Acer Extensa 5630EZ-422G25MN Intel Pentium Mobile T4200 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32604
Info modified on:
29 Jan 2025, 18:16:52
Short summary description Acer Extensa 5630EZ-422G25MN Intel Pentium Mobile T4200 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

Acer Extensa 5630EZ-422G25MN, Intel Pentium Mobile, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Acer Extensa 5630EZ-422G25MN Intel Pentium Mobile T4200 15.4" 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500HD Windows Vista Business:

Acer Extensa 5630EZ-422G25MN. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows Vista Business. Weight: 6.35 lbs (2.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.