Acer logo

Acer Extensa 5430-652G16Mn AMD Athlon QL-65 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56608
Info modified on:
25 Jan 2025, 22:05:13
Short summary description Acer Extensa 5430-652G16Mn AMD Athlon QL-65 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional:

Acer Extensa 5430-652G16Mn, AMD Athlon, 1.9 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 5430-652G16Mn AMD Athlon QL-65 15.4" 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows 7 Professional:

Acer Extensa 5430-652G16Mn. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 1.9 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows 7 Professional. Weight: 8.82 lbs (4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.