Acer Extensa 5630Z-344G32Mn, Intel Pentium Mobile, 2.16 GHz, 15.4", 1280 x 800 pixels, 4 GB, 320 GB
Acer Extensa 5630Z-344G32Mn. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)