Acer logo

Acer Extensa 4630-4485 Intel Pentium Mobile T4200 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67676
Info modified on:
24 Jan 2025, 20:42:40
Short summary description Acer Extensa 4630-4485 Intel Pentium Mobile T4200 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

Acer Extensa 4630-4485, Intel Pentium Mobile, 2 GHz, 14.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Extensa 4630-4485 Intel Pentium Mobile T4200 14.1" 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:

Acer Extensa 4630-4485. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product color: Black. Weight: 5.29 lbs (2.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.